Golledge Electronics Ltd. Crystals MP10268

Description
26.0MHz GSX-333/124AF SM Crystal
Request a Quote Datasheet
Description
26.0MHz GSX-333/124AF SM Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP10268CT-ND - DigiKey
Thief River Falls, MN, United States
26.0MHz GSX-333/124AF SM Crystal

26.0MHz GSX-333/124AF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP10268TR-ND - DigiKey
Thief River Falls, MN, United States
26.0MHz GSX-333/124AF SM Crystal

26.0MHz GSX-333/124AF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP10268DKR-ND - DigiKey
Thief River Falls, MN, United States
26.0MHz GSX-333/124AF SM Crystal

26.0MHz GSX-333/124AF SM Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP10268CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C3E - C3E-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Through Hole Crystals - ECS-135.6-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details