Golledge Electronics Ltd. Crystals MP07668

Description
32.7680 kHz GWX-2012 Crystal
Request a Quote Datasheet
Description
32.7680 kHz GWX-2012 Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP07668TR-ND - DigiKey
Thief River Falls, MN, United States
32.7680 kHz GWX-2012 Crystal

32.7680 kHz GWX-2012 Crystal

Buy Now Datasheet
Crystals - 5254-MP07668CT-ND - DigiKey
Thief River Falls, MN, United States
32.7680 kHz GWX-2012 Crystal

32.7680 kHz GWX-2012 Crystal

Buy Now Datasheet
Crystals - 5254-MP07668DKR-ND - DigiKey
Thief River Falls, MN, United States
32.7680 kHz GWX-2012 Crystal

32.7680 kHz GWX-2012 Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP07668TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 6719498 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-23B-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details