Golledge Electronics Ltd. Crystals MP05404

Description
32.0MHz GSX-333/112DF SM Crystal
Request a Quote Datasheet
Description
32.0MHz GSX-333/112DF SM Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP05404DKR-ND - DigiKey
Thief River Falls, MN, United States
32.0MHz GSX-333/112DF SM Crystal

32.0MHz GSX-333/112DF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP05404CT-ND - DigiKey
Thief River Falls, MN, United States
32.0MHz GSX-333/112DF SM Crystal

32.0MHz GSX-333/112DF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP05404TR-ND - DigiKey
Thief River Falls, MN, United States
32.0MHz GSX-333/112DF SM Crystal

32.0MHz GSX-333/112DF SM Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP05404DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-100-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details