Golledge Electronics Ltd. Crystals MP04599

Description
28.636360MHz GSX-333/112DF SM Cr
Request a Quote Datasheet
Description
28.636360MHz GSX-333/112DF SM Cr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP04599CT-ND - DigiKey
Thief River Falls, MN, United States
28.636360MHz GSX-333/112DF SM Cr

28.636360MHz GSX-333/112DF SM Cr

Buy Now Datasheet
Crystals - 5254-MP04599TR-ND - DigiKey
Thief River Falls, MN, United States
28.636360MHz GSX-333/112DF SM Cr

28.636360MHz GSX-333/112DF SM Cr

Buy Now Datasheet
Crystals - 5254-MP04599DKR-ND - DigiKey
Thief River Falls, MN, United States
28.636360MHz GSX-333/112DF SM Cr

28.636360MHz GSX-333/112DF SM Cr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP04599CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719539 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-110-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details