Golledge Electronics Ltd. Crystals MP03950

Description
26.0MHz GSX-333/1P4NF SM Crystal
Request a Quote Datasheet
Description
26.0MHz GSX-333/1P4NF SM Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP03950TR-ND - DigiKey
Thief River Falls, MN, United States
26.0MHz GSX-333/1P4NF SM Crystal

26.0MHz GSX-333/1P4NF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP03950DKR-ND - DigiKey
Thief River Falls, MN, United States
26.0MHz GSX-333/1P4NF SM Crystal

26.0MHz GSX-333/1P4NF SM Crystal

Buy Now Datasheet
Crystals - 5254-MP03950CT-ND - DigiKey
Thief River Falls, MN, United States
26.0MHz GSX-333/1P4NF SM Crystal

26.0MHz GSX-333/1P4NF SM Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP03950TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 8149667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
Crystal Units - 6719258 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details