Golledge Electronics Ltd. Crystals MA07812

Description
32.0MHz GSX-333/113BF SM Crystal
Request a Quote Datasheet
Description
32.0MHz GSX-333/113BF SM Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MA07812CT-ND - DigiKey
Thief River Falls, MN, United States
32.0MHz GSX-333/113BF SM Crystal

32.0MHz GSX-333/113BF SM Crystal

Buy Now Datasheet
Crystals - 5254-MA07812TR-ND - DigiKey
Thief River Falls, MN, United States
32.0MHz GSX-333/113BF SM Crystal

32.0MHz GSX-333/113BF SM Crystal

Buy Now Datasheet
Crystals - 5254-MA07812DKR-ND - DigiKey
Thief River Falls, MN, United States
32.0MHz GSX-333/113BF SM Crystal

32.0MHz GSX-333/113BF SM Crystal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MA07812CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-18.432-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 18.43 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Through Hole Crystals - ECS-120-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details