Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08K GT700P08K

Description
N/P Channel: P-CH Voltage(VDS): -80V Current(ID): -20A RDS(on): RD(max)<75mΩ@-10V VTH: VTH2.0V~3.1V~4V Package: TO-252
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -80V Current(ID): -20A RDS(on): RD(max)<75mΩ@-10V VTH: VTH2.0V~3.1V~4V Package: TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08K
N/P Channel: P-CH Voltage(VDS): -80V Current(ID): -20A RDS(on): RD(max)<75mΩ@-10V VTH: VTH2.0V~3.1V~4V Package: TO-252

N/P Channel: P-CH
Voltage(VDS): -80V
Current(ID): -20A
RDS(on): RD(max)<75mΩ@-10V
VTH: VTH2.0V~3.1V~4V
Package: TO-252

Datasheet
Single FETs, MOSFETs - 3141-GT700P08KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT700P08KCT-ND
Single FETs, MOSFETs 3141-GT700P08KCT-ND
P-80V,-20A,RD(MAX)<7 2M@-10V,VTH-

P-80V,-20A,RD(MAX)<72M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT700P08KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT700P08KDKR-ND
Single FETs, MOSFETs 3141-GT700P08KDKR-ND
P-80V,-20A,RD(MAX)<7 2M@-10V,VTH-

P-80V,-20A,RD(MAX)<72M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT700P08KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT700P08KTR-ND
Single FETs, MOSFETs 3141-GT700P08KTR-ND
P-80V,-20A,RD(MAX)<7 2M@-10V,VTH-

P-80V,-20A,RD(MAX)<72M@-10V,VTH-

Buy Now Datasheet
Singapore, Singapore
80V -20A -10V MOSFET Transistor
278-GT700P08K
80V -20A -10V MOSFET Transistor 278-GT700P08K
P-80V,-20A,RD(MAX)<7 2M@-10V,VTH- Product overview: GT700P08K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, -20A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, -20A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT700P08K can be used for catalog matching and distributor lookup.

P-80V,-20A,RD(MAX)<72M@-10V,VTH- Product overview: GT700P08K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, -20A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, -20A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT700P08K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT700P08KCT-ND 278-GT700P08K
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08K Single FETs, MOSFETs 80V -20A -10V MOSFET Transistor
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data