Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08D3 GT700P08D3

Description
N/P Channel: P-CH Voltage(VDS): -80V Current(ID): -20A RDS(on): RD(max)<75mΩ@-10V VTH: VTH-2.0V~-3.5V Package: DFN3x3-8L
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -80V Current(ID): -20A RDS(on): RD(max)<75mΩ@-10V VTH: VTH-2.0V~-3.5V Package: DFN3x3-8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08D3 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08D3
N/P Channel: P-CH Voltage(VDS): -80V Current(ID): -20A RDS(on): RD(max)<75mΩ@-10V VTH: VTH-2.0V~-3.5V Package: DFN3x3-8L

N/P Channel: P-CH
Voltage(VDS): -80V
Current(ID): -20A
RDS(on): RD(max)<75mΩ@-10V
VTH: VTH-2.0V~-3.5V
Package: DFN3x3-8L

Buy Now Datasheet
Singapore, Singapore
80V -16A -10V MOSFET Transistor
278-GT700P08D3
80V -16A -10V MOSFET Transistor 278-GT700P08D3
P-80V,-16A,RD(MAX)<7 5M@-10V,VTH- Product overview: GT700P08D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, -16A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, -16A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT700P08D3 can be used for catalog matching and distributor lookup.

P-80V,-16A,RD(MAX)<75M@-10V,VTH- Product overview: GT700P08D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, -16A, -10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, -16A, -10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT700P08D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-GT700P08D3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT700P08D3TR-ND
Single FETs, MOSFETs 3141-GT700P08D3TR-ND
P-80V,-16A,RD(MAX)<7 5M@-10V,VTH-

P-80V,-16A,RD(MAX)<75M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT700P08D3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT700P08D3CT-ND
Single FETs, MOSFETs 3141-GT700P08D3CT-ND
P-80V,-16A,RD(MAX)<7 5M@-10V,VTH-

P-80V,-16A,RD(MAX)<75M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT700P08D3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT700P08D3DKR-ND
Single FETs, MOSFETs 3141-GT700P08D3DKR-ND
P-80V,-16A,RD(MAX)<7 5M@-10V,VTH-

P-80V,-16A,RD(MAX)<75M@-10V,VTH-

Buy Now Datasheet
Single FETs, MOSFETs - GT700P08D3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT700P08D3
Single FETs, MOSFETs GT700P08D3
P-80V,-16A,RD(MAX)<7 5M@-10V,VTH-

P-80V,-16A,RD(MAX)<75M@-10V,VTH-

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GT700P08D3 3141-GT700P08D3TR-ND GT700P08D3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT700P08D3 80V -16A -10V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
PD 69000 milliwatts 69000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data