Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT55N06D5

Description
N-Channel 60V 53A (Ta) 70W (Ta) Surface Mount 8-DFN (4.9x5.75)
Request a Quote Datasheet
Description
N-Channel 60V 53A (Ta) 70W (Ta) Surface Mount 8-DFN (4.9x5.75)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT55N06D5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT55N06D5CT-ND
Single FETs, MOSFETs 3141-GT55N06D5CT-ND
N-Channel 60V 53A (Ta) 70W (Ta) Surface Mount 8-DFN (4.9x5.75)

N-Channel 60V 53A (Ta) 70W (Ta) Surface Mount 8-DFN (4.9x5.75)

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT55N06D5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT55N06D5TR-ND
Single FETs, MOSFETs 3141-GT55N06D5TR-ND
N-Channel 60V 53A (Ta) 70W (Ta) Surface Mount 8-DFN (4.9x5.75)

N-Channel 60V 53A (Ta) 70W (Ta) Surface Mount 8-DFN (4.9x5.75)

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT55N06D5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT55N06D5DKR-ND
Single FETs, MOSFETs 3141-GT55N06D5DKR-ND
N60V,RD(MAX)<8M@10V, RD(MAX)<13M@

N60V,RD(MAX)<8M@10V,RD(MAX)<13M@

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT55N06D5 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT55N06D5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT55N06D5
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 53A RDS(on): RD(max)<8.2mΩ@10V VTH: VTH2V~4V Package: DFN5*6-8L

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 53A
RDS(on): RD(max)<8.2mΩ@10V
VTH: VTH2V~4V
Package: DFN5*6-8L

Buy Now Datasheet
Singapore, Singapore
60V 45A MOSFET Transistor
278-GT55N06D5
60V 45A MOSFET Transistor 278-GT55N06D5
MOSFET N-CH 60V 45A DFN5*6-8L Product overview: GT55N06D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT55N06D5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 45A DFN5*6-8L Product overview: GT55N06D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT55N06D5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GT55N06D5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT55N06D5
Single FETs, MOSFETs GT55N06D5
N60V,RD(MAX)<8M@10V, RD(MAX)<13M@

N60V,RD(MAX)<8M@10V,RD(MAX)<13M@

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
GT55N06D5
Triode/MOS Tube/Transistor >> MOSFETs GT55N06D5
60V 45A 70W 7mΩ 2.5V@250uA N Channel DFN-8(4.9x5.75) MOSFETs ROHS

60V 45A 70W 7mΩ 2.5V@250uA N Channel DFN-8(4.9x5.75) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT55N06D5CT-ND 278-GT55N06D5 GT55N06D5 GT55N06D5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT55N06D5 60V 45A MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerTDFN SOT3 Tape & Reel (TR) 8-PowerTDFN
PD 69000 milliwatts 69000 milliwatts 70000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data