Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT52N10T GT52N10T

Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 80A RDS(on): RD(max)<9mΩ@10V VTH: VTH1.0V~2.5V Package: TO-220
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 80A RDS(on): RD(max)<9mΩ@10V VTH: VTH1.0V~2.5V Package: TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT52N10T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT52N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT52N10T
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 80A RDS(on): RD(max)<9mΩ@10V VTH: VTH1.0V~2.5V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 80A
RDS(on): RD(max)<9mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-220

Buy Now Datasheet
Singapore, Singapore
100V 70A TO-220 MOSFET Transistor
278-GT52N10T
100V 70A TO-220 MOSFET Transistor 278-GT52N10T
MOSFET N-CH 100V 70A TO-220 Product overview: GT52N10T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT52N10T can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 70A TO-220 Product overview: GT52N10T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT52N10T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-GT52N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT52N10T-ND
Single FETs, MOSFETs 3141-GT52N10T-ND
N100V,RD(MAX)<9M@10V ,RD(MAX)<15M

N100V,RD(MAX)<9M@10V,RD(MAX)<15M

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GT52N10T - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GT52N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GT52N10T
N100V,RD(MAX)<9M@10V ,RD(MAX)<15M

N100V,RD(MAX)<9M@10V,RD(MAX)<15M

Supplier's Site
Single FETs, MOSFETs - GT52N10T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT52N10T
Single FETs, MOSFETs GT52N10T
N100V,RD(MAX)<9M@10V ,RD(MAX)<15M

N100V,RD(MAX)<9M@10V,RD(MAX)<15M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GT52N10T 3141-GT52N10T-ND GT52N10T GT52N10T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT52N10T 100V 70A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type TO-220; SOT3 Tube TO-220; TO-220-3 TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
PD 100000 milliwatts 100000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data