Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT52N10D5

Description
N-Channel 100V 71A (Tc) 79W (Tc) Surface Mount 8-DFN (5.2x5.86)
Request a Quote Datasheet
Description
N-Channel 100V 71A (Tc) 79W (Tc) Surface Mount 8-DFN (5.2x5.86)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT52N10D5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT52N10D5CT-ND
Single FETs, MOSFETs 3141-GT52N10D5CT-ND
N-Channel 100V 71A (Tc) 79W (Tc) Surface Mount 8-DFN (5.2x5.86)

N-Channel 100V 71A (Tc) 79W (Tc) Surface Mount 8-DFN (5.2x5.86)

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT52N10D5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT52N10D5TR-ND
Single FETs, MOSFETs 3141-GT52N10D5TR-ND
N-Channel 100V 71A (Tc) 79W (Tc) Surface Mount 8-DFN (5.2x5.86)

N-Channel 100V 71A (Tc) 79W (Tc) Surface Mount 8-DFN (5.2x5.86)

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT52N10D5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT52N10D5DKR-ND
Single FETs, MOSFETs 3141-GT52N10D5DKR-ND
N100V,RD(MAX)<7.5M@1 0V,RD(MAX)<1

N100V,RD(MAX)<7.5M@10V,RD(MAX)<1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT52N10D5 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT52N10D5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT52N10D5
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 71A RDS(on): RD(max)<7.5mΩ@10V VTH: VTH1.0V~2.5V Package: DFN8L-5*6

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 71A
RDS(on): RD(max)<7.5mΩ@10V
VTH: VTH1.0V~2.5V
Package: DFN8L-5*6

Buy Now Datasheet
Singapore, Singapore
10V MOSFET Transistor
278-GT52N10D5
10V MOSFET Transistor 278-GT52N10D5
N100V,RD(MAX)<7.5M@1 0V,RD(MAX)<1>

N100V,RD(MAX)<7.5M@10V,RD(MAX)<1>

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GT52N10D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GT52N10D5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GT52N10D5
N100V,RD(MAX)<7.5M@1 0V,RD(MAX)<1

N100V,RD(MAX)<7.5M@10V,RD(MAX)<1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-GT52N10D5CT-ND 278-GT52N10D5 GT52N10D5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT52N10D5 10V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data