Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT400P10M

Description
MOSFET P-CH 100V 35A TO-263
Request a Quote Datasheet
Description
MOSFET P-CH 100V 35A TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT400P10MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT400P10MDKR-ND
Single FETs, MOSFETs 3141-GT400P10MDKR-ND
MOSFET P-CH 100V 35A TO-263

MOSFET P-CH 100V 35A TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT400P10MTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT400P10MTR-ND
Single FETs, MOSFETs 3141-GT400P10MTR-ND
MOSFET P-CH 100V 35A TO-263

MOSFET P-CH 100V 35A TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT400P10MCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT400P10MCT-ND
Single FETs, MOSFETs 3141-GT400P10MCT-ND
MOSFET P-CH 100V 35A TO-263

MOSFET P-CH 100V 35A TO-263

Buy Now Datasheet
Singapore, Singapore
100V 35A MOSFET Transistor
278-GT400P10M
100V 35A MOSFET Transistor 278-GT400P10M
MOSFET P-CH 100V 35A TO-263 Product overview: GT400P10M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT400P10M can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 35A TO-263 Product overview: GT400P10M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT400P10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT400P10M -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT400P10M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT400P10M
N/P Channel: P-CH Voltage(VDS): 100V Current(ID): 35A RDS(on): RD(max)<35mΩ@10V VTH: VTH1.0V~2.5V Package: TO-263

N/P Channel: P-CH
Voltage(VDS): 100V
Current(ID): 35A
RDS(on): RD(max)<35mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-263

Buy Now Datasheet
Single FETs, MOSFETs - GT400P10M - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT400P10M
Single FETs, MOSFETs GT400P10M
MOSFET P-CH 100V 35A TO-263

MOSFET P-CH 100V 35A TO-263

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT400P10MDKR-ND 278-GT400P10M GT400P10M
Product Name Single FETs, MOSFETs 100V 35A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT400P10M Single FETs, MOSFETs
Polarity N-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 106000 milliwatts 106000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide MOSFET Discretes - AIMW120R045M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
Advanced Linear Devices, Inc.
View Details
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers