Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT400P10K GT400P10K

Description
N/P Channel: P-CH Voltage(VDS): -100V Current(ID): -35A RDS(on): RD(max)<35mΩ@10V VTH: VTH1.0V~2.5V Package: TO-252
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -100V Current(ID): -35A RDS(on): RD(max)<35mΩ@10V VTH: VTH1.0V~2.5V Package: TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT400P10K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT400P10K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT400P10K
N/P Channel: P-CH Voltage(VDS): -100V Current(ID): -35A RDS(on): RD(max)<35mΩ@10V VTH: VTH1.0V~2.5V Package: TO-252

N/P Channel: P-CH
Voltage(VDS): -100V
Current(ID): -35A
RDS(on): RD(max)<35mΩ@10V
VTH: VTH1.0V~2.5V
Package: TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT400P10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT400P10KDKR-ND
Single FETs, MOSFETs 3141-GT400P10KDKR-ND
MOSFET P-CH 100V 35A TO-252

MOSFET P-CH 100V 35A TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT400P10KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT400P10KCT-ND
Single FETs, MOSFETs 3141-GT400P10KCT-ND
MOSFET P-CH 100V 35A TO-252

MOSFET P-CH 100V 35A TO-252

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT400P10KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT400P10KTR-ND
Single FETs, MOSFETs 3141-GT400P10KTR-ND
MOSFET P-CH 100V 35A TO-252

MOSFET P-CH 100V 35A TO-252

Buy Now Datasheet
Singapore, Singapore
100V 35A TO-252 MOSFET Transistor
278-GT400P10K
100V 35A TO-252 MOSFET Transistor 278-GT400P10K
MOSFET P-CH 100V 35A TO-252 Product overview: GT400P10K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT400P10K can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 35A TO-252 Product overview: GT400P10K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 35A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 35A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT400P10K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GT400P10K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT400P10K
Single FETs, MOSFETs GT400P10K
MOSFET P-CH 100V 35A TO-252

MOSFET P-CH 100V 35A TO-252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT400P10KDKR-ND 278-GT400P10K GT400P10K
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT400P10K Single FETs, MOSFETs 100V 35A TO-252 MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Polarity N-Channel P-Channel; P-Channel
PD 106000 milliwatts 106000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 348932 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-HDSOP-22
View Details
3 suppliers
Advanced Linear Devices, Inc.
View Details
PMIC - PMIC - Gate Drivers - LM27222MX/NOPB - 018868-LM27222MX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
2 suppliers