The GT2K0P20T is a P-channel enhancement mode MOSFET designed for power switching and DC/DC converter applications. It is packaged in a TO-220 case and rated for a drain-source voltage of -200 V and a continuous drain current of -19 A at 25°C. The device has a drain-source on-resistance of less than 200 mΩ at -10 V gate-source voltage and 220 mΩ at -4.5 V. It features 100% avalanche testing with a single-pulse avalanche energy of 144 mJ, operates over a junction temperature range of -55°C to 150°C, and meets RoHS compliance. Thermal resistance is 0.9°C/W from junction to case and 50°C/W from junction to ambient.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-GT2K0P20T-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |