N/P Channel: P-CH
Voltage(VDS): -150V
Current(ID): -27A
RDS(on): RD(max)<110mΩ@-10V
VTH: VTH-1V~-2V~-3V
Package: TO-252
MOSFET P-CH 150V 27A TO-252 Product overview: GT1K2P15K from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 27A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 27A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT1K2P15K can be used for catalog matching and distributor lookup.
MOSFET P-CH 150V 27A TO-252
MOSFET P-CH 150V 27A TO-252
MOSFET P-CH 150V 27A TO-252
MOSFET P-CH 150V 27A TO-252
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-GT1K2P15K | 3141-GT1K2P15KTR-ND | GT1K2P15K | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT1K2P15K | 150V 27A TO-252 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3; TO-252 (DPAK) | Tape & Reel (TR) | TO-252 (DPAK) | TO-252 (DPAK); TO-252 |