Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT180P08T GT180P08T

Description
N/P Channel: P-CH Voltage(VDS): -80A Current(ID): -89A RDS(on): RD(max)<17mΩ@-10V VTH: VTH-1.0V~-2.5V Package: TO-220
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -80A Current(ID): -89A RDS(on): RD(max)<17mΩ@-10V VTH: VTH-1.0V~-2.5V Package: TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT180P08T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT180P08T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT180P08T
N/P Channel: P-CH Voltage(VDS): -80A Current(ID): -89A RDS(on): RD(max)<17mΩ@-10V VTH: VTH-1.0V~-2.5V Package: TO-220

N/P Channel: P-CH
Voltage(VDS): -80A
Current(ID): -89A
RDS(on): RD(max)<17mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT180P08T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT180P08T-ND
Single FETs, MOSFETs 3141-GT180P08T-ND
MOSFET P-CH 80V 89A TO-220

MOSFET P-CH 80V 89A TO-220

Buy Now Datasheet
Singapore, Singapore
80V 89A TO-220 MOSFET Transistor
278-GT180P08T
80V 89A TO-220 MOSFET Transistor 278-GT180P08T
MOSFET P-CH 80V 89A TO-220 Product overview: GT180P08T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 89A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 89A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT180P08T can be used for catalog matching and distributor lookup.

MOSFET P-CH 80V 89A TO-220 Product overview: GT180P08T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 89A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 89A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT180P08T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GT180P08T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT180P08T
Single FETs, MOSFETs GT180P08T
MOSFET P-CH 80V 89A TO-220

MOSFET P-CH 80V 89A TO-220

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
GT180P08T
Triode/MOS Tube/Transistor >> MOSFETs GT180P08T
80V 89A 14mΩ@10V 2.5V P Channel TO-220 MOSFETs ROHS

80V 89A 14mΩ@10V 2.5V P Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT180P08T-ND 278-GT180P08T GT180P08T GT180P08T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT180P08T Single FETs, MOSFETs 80V 89A TO-220 MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Package Type TO-220; SOT3 TO-220; TO-220-3 Tube TO-220; TO-220-3 TO-220
Polarity P-Channel P-Channel; P-Channel P-Channel
PD 245000 milliwatts 245000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube
Unlock Full Specs
to access all available technical data