Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT130N10D3

Description
MOSFET N-CH 100V 52A DFN3*3-8L
Request a Quote Datasheet
Description
MOSFET N-CH 100V 52A DFN3*3-8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT130N10D3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT130N10D3DKR-ND
Single FETs, MOSFETs 3141-GT130N10D3DKR-ND
MOSFET N-CH 100V 52A DFN3*3-8L

MOSFET N-CH 100V 52A DFN3*3-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT130N10D3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT130N10D3CT-ND
Single FETs, MOSFETs 3141-GT130N10D3CT-ND
MOSFET N-CH 100V 52A DFN3*3-8L

MOSFET N-CH 100V 52A DFN3*3-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT130N10D3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT130N10D3TR-ND
Single FETs, MOSFETs 3141-GT130N10D3TR-ND
MOSFET N-CH 100V 52A DFN3*3-8L

MOSFET N-CH 100V 52A DFN3*3-8L

Buy Now Datasheet
Singapore, Singapore
100V 52A MOSFET Transistor
278-GT130N10D3
100V 52A MOSFET Transistor 278-GT130N10D3
MOSFET N-CH 100V 52A DFN3*3-8L Product overview: GT130N10D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT130N10D3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 52A DFN3*3-8L Product overview: GT130N10D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT130N10D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT130N10D3 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT130N10D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT130N10D3
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 52A RDS(on): RD(max)<12.5mΩ@10V VTH: VTH2.0V~4.0V Package: DFN3x3-8L

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 52A
RDS(on): RD(max)<12.5mΩ@10V
VTH: VTH2.0V~4.0V
Package: DFN3x3-8L

Buy Now Datasheet
Single FETs, MOSFETs - GT130N10D3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT130N10D3
Single FETs, MOSFETs GT130N10D3
MOSFET N-CH 100V 52A DFN3*3-8L

MOSFET N-CH 100V 52A DFN3*3-8L

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT130N10D3DKR-ND 278-GT130N10D3 GT130N10D3
Product Name Single FETs, MOSFETs 100V 52A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT130N10D3 Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 8-PowerVDFN
PD 71000 milliwatts 71000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data