N60V, 45A,RD<11M@10V,VTH1.
N60V, 45A,RD<11M@10V,VTH1.
N60V, 45A,RD<11M@10V,VTH1.
N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 45A
RDS(on): RD(max)<11mΩ@10V
VTH: VTH1.0V~2.4V
Package: DFN5*6-8L
N60V, 45A,RD<11M@10V,VTH1.
N60V, 45A,RD<11M@10V,VTH1.
60V 45A 10mΩ@10V,14A 3.1W 1.7V@250uA 54pF@25V N Channel 1300pF@25V 24nC@10V -55℃~+150℃@(Tj) DFN5×6-8L MOSFETs ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-GT110N06D5CT-ND | 278-GT110N06D5 | GT110N06D5 | 16258-GT110N06D5 | |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT110N06D5 | 45A 10V 0V MOSFET Transistor | Single FETs, MOSFETs | 60V 45A 10mΩ@10V,14A 3.1W 1.7V@250uA 54pF@25V N Channel 1300pF@25V 24nC@10V -55℃~+150℃@(Tj) DFN5×6-8L MOSFETs ROHS |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerTDFN | SOT3 | Tape & Reel (TR) | 8-PowerTDFN | |
| PD | 69000 milliwatts | 69000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |