Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT110N06D3 GT110N06D3

Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 35A RDS(on): RD(max)<11mΩ@10V VTH: VTH1.0V~2.4V Package: DFN3x3-8L
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 35A RDS(on): RD(max)<11mΩ@10V VTH: VTH1.0V~2.4V Package: DFN3x3-8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT110N06D3 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT110N06D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT110N06D3
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 35A RDS(on): RD(max)<11mΩ@10V VTH: VTH1.0V~2.4V Package: DFN3x3-8L

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 35A
RDS(on): RD(max)<11mΩ@10V
VTH: VTH1.0V~2.4V
Package: DFN3x3-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT110N06D3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT110N06D3DKR-ND
Single FETs, MOSFETs 3141-GT110N06D3DKR-ND
N60V, 35A,RD<11M@10V,VTH1. 0V~2.4

N60V, 35A,RD<11M@10V,VTH1.0V~2.4

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT110N06D3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT110N06D3CT-ND
Single FETs, MOSFETs 3141-GT110N06D3CT-ND
N60V, 35A,RD<11M@10V,VTH1. 0V~2.4

N60V, 35A,RD<11M@10V,VTH1.0V~2.4

Buy Now Datasheet
Singapore, Singapore
60V 35A MOSFET Transistor
278-GT110N06D3
60V 35A MOSFET Transistor 278-GT110N06D3
MOSFET N-CH 60V 35A DFN3*3-8L Product overview: GT110N06D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT110N06D3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 35A DFN3*3-8L Product overview: GT110N06D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT110N06D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GT110N06D3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT110N06D3
Single FETs, MOSFETs GT110N06D3
N60V, 35A,RD<11M@10V,VTH1. 0V~2.4

N60V, 35A,RD<11M@10V,VTH1.0V~2.4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT110N06D3DKR-ND 278-GT110N06D3 GT110N06D3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT110N06D3 Single FETs, MOSFETs 60V 35A MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3 8-PowerVDFN Tape & Reel (TR) 8-PowerVDFN
Polarity N-Channel N-Channel; N-Channel
PD 25000 milliwatts 25000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet, N Channel, 60V, 0.31A, Sot323; Channel Type Nexperia - 55T7739 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 310 milliamps
Package Type TO-3
View Details
MOSFETs - 1222416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
 - 2EDN8533FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details