Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT105N10T

Description
N100V,RD(MAX)<10.5M@ 10V,RD(MAX)<
Request a Quote Datasheet
Description
N100V,RD(MAX)<10.5M@ 10V,RD(MAX)<
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT105N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT105N10T-ND
Single FETs, MOSFETs 3141-GT105N10T-ND
N100V,RD(MAX)<10.5M@ 10V,RD(MAX)<

N100V,RD(MAX)<10.5M@10V,RD(MAX)<

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT105N10T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT105N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT105N10T
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 55A RDS(on): RD(max)<10.5mΩ@10V VTH: VTH1V~2.5V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 55A
RDS(on): RD(max)<10.5mΩ@10V
VTH: VTH1V~2.5V
Package: TO-220

Buy Now Datasheet
Singapore, Singapore
100V 55A TO-220 MOSFET Transistor
278-GT105N10T
100V 55A TO-220 MOSFET Transistor 278-GT105N10T
MOSFET N-CH 100V 55A TO-220 Product overview: GT105N10T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT105N10T can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 55A TO-220 Product overview: GT105N10T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT105N10T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GT105N10T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT105N10T
Single FETs, MOSFETs GT105N10T
N100V,RD(MAX)<10.5M@ 10V,RD(MAX)<

N100V,RD(MAX)<10.5M@10V,RD(MAX)<

Supplier's Site Datasheet
100V 55A 74W 8mΩ@10V,35A 1.7V@250uA 14pF@50V N Channel 1625pF@50V 54nC@10V -55℃~+150℃@(Tj) TO-220 MOSFETs ROHS - 16258-GT105N10T - Utmel Electronic Limited
Hong Kong, China
100V 55A 74W 8mΩ@10V,35A 1.7V@250uA 14pF@50V N Channel 1625pF@50V 54nC@10V -55℃~+150℃@(Tj) TO-220 MOSFETs ROHS
16258-GT105N10T
100V 55A 74W 8mΩ@10V,35A 1.7V@250uA 14pF@50V N Channel 1625pF@50V 54nC@10V -55℃~+150℃@(Tj) TO-220 MOSFETs ROHS 16258-GT105N10T
100V 55A 74W 8mΩ@10V,35A 1.7V@250uA 14pF@50V N Channel 1625pF@50V 54nC@10V -55℃~+150℃@(Tj) TO-220 MOSFETs ROHS

100V 55A 74W 8mΩ@10V,35A 1.7V@250uA 14pF@50V N Channel 1625pF@50V 54nC@10V -55℃~+150℃@(Tj) TO-220 MOSFETs ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT105N10T-ND 278-GT105N10T GT105N10T 16258-GT105N10T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT105N10T 100V 55A TO-220 MOSFET Transistor Single FETs, MOSFETs 100V 55A 74W 8mΩ@10V,35A 1.7V@250uA 14pF@50V N Channel 1625pF@50V 54nC@10V -55℃~+150℃@(Tj) TO-220 MOSFETs ROHS
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 Tube TO-220; TO-220-3
PD 74000 milliwatts 74000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD210802SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 1727-5514-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers