Goford Semiconductor Co., Ltd. 100V 33A MOSFET Transistor GT105N10F

Description
MOSFET N-CH 100V 33A TO-220F Product overview: GT105N10F from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT105N10F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 33A TO-220F Product overview: GT105N10F from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT105N10F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 33A MOSFET Transistor
278-GT105N10F
100V 33A MOSFET Transistor 278-GT105N10F
MOSFET N-CH 100V 33A TO-220F Product overview: GT105N10F from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT105N10F can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 33A TO-220F Product overview: GT105N10F from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT105N10F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-GT105N10F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT105N10F-ND
Single FETs, MOSFETs 3141-GT105N10F-ND
N100V,RD(MAX)<10.5M@ 10V,RD(MAX)<

N100V,RD(MAX)<10.5M@10V,RD(MAX)<

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT105N10F -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT105N10F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT105N10F
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 55A RDS(on): RD(max)<10.5mΩ@10V VTH: VTH1V~2.5V Package: TO-220F

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 55A
RDS(on): RD(max)<10.5mΩ@10V
VTH: VTH1V~2.5V
Package: TO-220F

Buy Now Datasheet
Single FETs, MOSFETs - GT105N10F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT105N10F
Single FETs, MOSFETs GT105N10F
N100V,RD(MAX)<10.5M@ 10V,RD(MAX)<

N100V,RD(MAX)<10.5M@10V,RD(MAX)<

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GT105N10F 3141-GT105N10F-ND GT105N10F
Product Name 100V 33A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT105N10F Single FETs, MOSFETs
PD 20800 milliwatts 20800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 Full Pack TO-220; SOT3 TO-220; TO-220-3 Full Pack
Packing Method Tube
Unlock Full Specs
to access all available technical data

Similar Products

Transistors - 2N7002 H6327 - ODG (Origin Data Global)
Infineon Technologies AG
View Details
2 suppliers
60 V, N-channel Trench MOSFET - BUK6D56-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 11000 milliamps
View Details
6 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
6 suppliers