Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT1003D GT1003D

Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 3A RDS(on): RD(max)<130mΩ@10V VTH: VTH1.2V~2.6V Package: SOT-23-3L
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 3A RDS(on): RD(max)<130mΩ@10V VTH: VTH1.2V~2.6V Package: SOT-23-3L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT1003D -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT1003D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT1003D
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 3A RDS(on): RD(max)<130mΩ@10V VTH: VTH1.2V~2.6V Package: SOT-23-3L

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 3A
RDS(on): RD(max)<130mΩ@10V
VTH: VTH1.2V~2.6V
Package: SOT-23-3L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT1003DTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT1003DTR-ND
Single FETs, MOSFETs 3141-GT1003DTR-ND
N100V,RD(MAX)<130M@1 0V,RD(MAX)<1

N100V,RD(MAX)<130M@10V,RD(MAX)<1

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT1003DCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT1003DCT-ND
Single FETs, MOSFETs 3141-GT1003DCT-ND
N100V,RD(MAX)<130M@1 0V,RD(MAX)<1

N100V,RD(MAX)<130M@10V,RD(MAX)<1

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT1003DDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT1003DDKR-ND
Single FETs, MOSFETs 3141-GT1003DDKR-ND
N100V,RD(MAX)<130M@1 0V,RD(MAX)<1

N100V,RD(MAX)<130M@10V,RD(MAX)<1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 3141-GT1003DTR-ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT1003D Single FETs, MOSFETs
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219597 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details
Single FETs, MOSFETs - 1727-5525-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
CSD16403Q5A N-Channel NexFET&#153; Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers