N100V, 3A,RD<140M@10V,VTH1.
N100V, 3A,RD<140M@10V,VTH1.
N100V, 3A,RD<140M@10V,VTH1.
MOSFET N-CH 100V 3A SOT-23-3L Product overview: GT1003A from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT1003A can be used for catalog matching and distributor lookup.
N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 3A
RDS(on): RD(max)<140mΩ@10V
VTH: VTH1V~3V
Package: SOT-23-3
N100V, 3A,RD<140M@10V,VTH1.
N100V, 3A,RD<140M@10V,VTH1.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-GT1003ACT-ND | 278-GT1003A | GT1003A | GT1003A | |
| Product Name | Single FETs, MOSFETs | 100V 3A SOT-23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT1003A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| PD | 1600 milliwatts | 1600 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |