Goford Semiconductor Co., Ltd. 100V 11A MOSFET Transistor GT095N10S

Description
MOSFET N-CH 100V 11A SOP-8 Product overview: GT095N10S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT095N10S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 11A SOP-8 Product overview: GT095N10S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT095N10S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 11A MOSFET Transistor
278-GT095N10S
100V 11A MOSFET Transistor 278-GT095N10S
MOSFET N-CH 100V 11A SOP-8 Product overview: GT095N10S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT095N10S can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 11A SOP-8 Product overview: GT095N10S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT095N10S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT095N10S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT095N10S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT095N10S
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 21A RDS(on): RD(max)<9.5mΩ@10V VTH: VTH1.2V~2.6V Package: SOP-8

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 21A
RDS(on): RD(max)<9.5mΩ@10V
VTH: VTH1.2V~2.6V
Package: SOP-8

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT095N10SDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT095N10SDKR-ND
Single FETs, MOSFETs 3141-GT095N10SDKR-ND
N100V, 21A,RD<9.5M@10V,VTH1 .2V~2

N100V, 21A,RD<9.5M@10V,VTH1.2V~2

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT095N10SCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT095N10SCT-ND
Single FETs, MOSFETs 3141-GT095N10SCT-ND
N100V, 21A,RD<9.5M@10V,VTH1 .2V~2

N100V, 21A,RD<9.5M@10V,VTH1.2V~2

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT095N10STR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT095N10STR-ND
Single FETs, MOSFETs 3141-GT095N10STR-ND
N100V, 21A,RD<9.5M@10V,VTH1 .2V~2

N100V, 21A,RD<9.5M@10V,VTH1.2V~2

Buy Now Datasheet
Single FETs, MOSFETs - GT095N10S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT095N10S
Single FETs, MOSFETs GT095N10S
N100V, 21A,RD<9.5M@10V,VTH1 .2V~2

N100V, 21A,RD<9.5M@10V,VTH1.2V~2

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GT095N10S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GT095N10S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GT095N10S
N100V, 21A,RD<9.5M@10V,VTH1 .2V~2

N100V, 21A,RD<9.5M@10V,VTH1.2V~2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-GT095N10S 3141-GT095N10SDKR-ND GT095N10S GT095N10S
Product Name 100V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT095N10S Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details