Goford Semiconductor Co., Ltd. 100V 55A MOSFET Transistor GT095N10D5

Description
MOSFET N-CH 100V 55A DFN5*6-8L Product overview: GT095N10D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT095N10D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 55A DFN5*6-8L Product overview: GT095N10D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT095N10D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 55A MOSFET Transistor
278-GT095N10D5
100V 55A MOSFET Transistor 278-GT095N10D5
MOSFET N-CH 100V 55A DFN5*6-8L Product overview: GT095N10D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT095N10D5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 55A DFN5*6-8L Product overview: GT095N10D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT095N10D5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376858-GT095N10D5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376858-GT095N10D5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376858-GT095N10D5
Win Source Part Number: 1376858-GT095N10D5 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Goford Semiconductor Product Status: Active Package / Case: 8-PowerTDFN Supplier Device Package: 8-PDFN (5x6) FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 55A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 11mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 54 nC @ 10 V Vgs (Max): ±20V Power Dissipation (Max): 74W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376858-GT095N10D5
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Goford Semiconductor
Product Status: Active
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-PDFN (5x6)
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 11mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 54 nC @ 10 V
Vgs (Max): ±20V
Power Dissipation (Max): 74W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT095N10D5 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT095N10D5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT095N10D5
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 55A RDS(on): RD(max)<11mΩ@10V VTH: VTH1.0V~2.5V Package: DFN5*6-8L

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 55A
RDS(on): RD(max)<11mΩ@10V
VTH: VTH1.0V~2.5V
Package: DFN5*6-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT095N10D5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT095N10D5TR-ND
Single FETs, MOSFETs 3141-GT095N10D5TR-ND
N100V,RD(MAX)<11M@10 V,RD(MAX)<15

N100V,RD(MAX)<11M@10V,RD(MAX)<15

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT095N10D5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT095N10D5DKR-ND
Single FETs, MOSFETs 3141-GT095N10D5DKR-ND
N100V,RD(MAX)<11M@10 V,RD(MAX)<15

N100V,RD(MAX)<11M@10V,RD(MAX)<15

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT095N10D5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT095N10D5CT-ND
Single FETs, MOSFETs 3141-GT095N10D5CT-ND
N100V,RD(MAX)<11M@10 V,RD(MAX)<15

N100V,RD(MAX)<11M@10V,RD(MAX)<15

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GT095N10D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GT095N10D5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GT095N10D5
N100V,RD(MAX)<11M@10 V,RD(MAX)<15

N100V,RD(MAX)<11M@10V,RD(MAX)<15

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-GT095N10D5 1376858-GT095N10D5 3141-GT095N10D5TR-ND GT095N10D5
Product Name 100V 55A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT095N10D5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 74000 milliwatts
Unlock Full Specs
to access all available technical data