Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT090N06S GT090N06S

Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 14A RDS(on): RD(max)<8mΩ@10V VTH: VTH1.0V~2.4V Package: SOP-8
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 14A RDS(on): RD(max)<8mΩ@10V VTH: VTH1.0V~2.4V Package: SOP-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT090N06S -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT090N06S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT090N06S
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 14A RDS(on): RD(max)<8mΩ@10V VTH: VTH1.0V~2.4V Package: SOP-8

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 14A
RDS(on): RD(max)<8mΩ@10V
VTH: VTH1.0V~2.4V
Package: SOP-8

Buy Now Datasheet
Singapore, Singapore
14A 10V 0V MOSFET Transistor
278-GT090N06S
14A 10V 0V MOSFET Transistor 278-GT090N06S
N60V,14A,RD<8M@10V,V TH1.0V~2.4V, Product overview: GT090N06S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 10V, 0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 10V, 0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT090N06S can be used for catalog matching and distributor lookup.

N60V,14A,RD<8M@10V,VTH1.0V~2.4V, Product overview: GT090N06S from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 10V, 0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 10V, 0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT090N06S can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - GT090N06S - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT090N06S
Single FETs, MOSFETs GT090N06S
N60V,14A,RD<8M@10V,V TH1.0V~2.4V,

N60V,14A,RD<8M@10V,VTH1.0V~2.4V,

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GT090N06S GT090N06S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT090N06S 14A 10V 0V MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width)
PD 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel Matched MOSFET Pair - ALD1101BPAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1826879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - BSH111,235-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers