Goford Semiconductor Co., Ltd. FET, MOSFET Arrays GT090N06D52

Description
Mosfet Array 2 N-Channel (Dual) 60V 40A (Tc) 62W (Tc) Surface Mount 8-DFN (4.9x5.75)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 40A (Tc) 62W (Tc) Surface Mount 8-DFN (4.9x5.75)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 3141-GT090N06D52DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-GT090N06D52DKR-ND
FET, MOSFET Arrays 3141-GT090N06D52DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 40A (Tc) 62W (Tc) Surface Mount 8-DFN (4.9x5.75)

Mosfet Array 2 N-Channel (Dual) 60V 40A (Tc) 62W (Tc) Surface Mount 8-DFN (4.9x5.75)

Buy Now Datasheet
FET, MOSFET Arrays - 3141-GT090N06D52TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-GT090N06D52TR-ND
FET, MOSFET Arrays 3141-GT090N06D52TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 40A (Tc) 62W (Tc) Surface Mount 8-DFN (4.9x5.75)

Mosfet Array 2 N-Channel (Dual) 60V 40A (Tc) 62W (Tc) Surface Mount 8-DFN (4.9x5.75)

Buy Now Datasheet
FET, MOSFET Arrays - 3141-GT090N06D52CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
3141-GT090N06D52CT-ND
FET, MOSFET Arrays 3141-GT090N06D52CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 40A (Tc) 62W (Tc) Surface Mount 8-DFN (4.9x5.75)

Mosfet Array 2 N-Channel (Dual) 60V 40A (Tc) 62W (Tc) Surface Mount 8-DFN (4.9x5.75)

Buy Now Datasheet
Singapore, Singapore
60V 40A MOSFET Transistor
289-GT090N06D52
60V 40A MOSFET Transistor 289-GT090N06D52
MOSFET 2N-CH 60V 40A 8DFN Product overview: GT090N06D52 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 40A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-GT090N06D52 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 40A 8DFN Product overview: GT090N06D52 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 40A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-GT090N06D52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT090N06D52 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT090N06D52
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT090N06D52
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 40A RDS(on): RD(max)<14mΩ@10V VTH: VTH1.0V~3.0V Package: DFN8L-5*6

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 40A
RDS(on): RD(max)<14mΩ@10V
VTH: VTH1.0V~3.0V
Package: DFN8L-5*6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GT090N06D52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GT090N06D52
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GT090N06D52
MOSFET 2N-CH 60V 40A 8DFN

MOSFET 2N-CH 60V 40A 8DFN

Supplier's Site
FET, MOSFET Arrays - GT090N06D52 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
GT090N06D52
FET, MOSFET Arrays GT090N06D52
MOSFET 2N-CH 60V 40A 8DFN

MOSFET 2N-CH 60V 40A 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT090N06D52DKR-ND 289-GT090N06D52 GT090N06D52 GT090N06D52
Product Name FET, MOSFET Arrays 60V 40A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT090N06D52 Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3 8-DFN (4.9x5.75)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data