N60V,RD(MAX)<9M@10V,
N60V,RD(MAX)<9M@10V,
N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 60A
RDS(on): RD(max)<9mΩ@10V
VTH: VTH1.0V~2.4V
Package: TO-220
60V 60A 8mΩ 75W 2.4V@250uA null TO-220 MOSFETs ROHS
N60V,RD(MAX)<9M@10V,
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-GT088N06T-ND | 278-GT088N06T | GT088N06T | GT088N06T | |
| Product Name | Single FETs, MOSFETs | 10V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT088N06T | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; SOT3 | TO-220 | TO-220; TO-220-3 |
| PD | 75000 milliwatts | 75000 milliwatts | 75000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tube |