N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 70A
RDS(on): RD(max)<8mΩ@10V
VTH: VTH1.0V~3.0V
Package: TO-220
MOSFET N-CH 100V 70A TO-220 Product overview: GT080N10T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 70A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 70A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT080N10T can be used for catalog matching and distributor lookup.
N100V, 70A,RD<8M@10V,VTH1.0
N100V, 70A,RD<8M@10V,VTH1.0
100V 75A 6mΩ@10V,50A 100W 2.2V@250uA 22pF@50V N Channel 3.65nF@50V 70nC@10V -55℃~+150℃@(Tj) TO-220 MOSFETs ROHS
N100V, 70A,RD<8M@10V,VTH1.0
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-GT080N10T | 3141-GT080N10T-ND | GT080N10T | 16258-GT080N10T | GT080N10T | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT080N10T | 100V 70A TO-220 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | 100V 75A 6mΩ@10V,50A 100W 2.2V@250uA 22pF@50V N Channel 3.65nF@50V 70nC@10V -55℃~+150℃@(Tj) TO-220 MOSFETs ROHS | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | TO-220; SOT3 | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| PD | 100000 milliwatts | 100000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Packing Method | Tube | Tube; Tube |