Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT080N10M

Description
N100V, 70A,RD<7.5M@10V,VTH1 V~3V,
Request a Quote Datasheet
Description
N100V, 70A,RD<7.5M@10V,VTH1 V~3V,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT080N10MCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT080N10MCT-ND
Single FETs, MOSFETs 3141-GT080N10MCT-ND
N100V, 70A,RD<7.5M@10V,VTH1 V~3V,

N100V, 70A,RD<7.5M@10V,VTH1V~3V,

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT080N10MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT080N10MDKR-ND
Single FETs, MOSFETs 3141-GT080N10MDKR-ND
N100V, 70A,RD<7.5M@10V,VTH1 V~3V,

N100V, 70A,RD<7.5M@10V,VTH1V~3V,

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT080N10MTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT080N10MTR-ND
Single FETs, MOSFETs 3141-GT080N10MTR-ND
N100V, 70A,RD<7.5M@10V,VTH1 V~3V,

N100V, 70A,RD<7.5M@10V,VTH1V~3V,

Buy Now Datasheet
Singapore, Singapore
70A 10V 3V MOSFET Transistor
278-GT080N10M
70A 10V 3V MOSFET Transistor 278-GT080N10M
N100V, 70A,RD<7.5M@10V,VTH1 V~3V, Product overview: GT080N10M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 10V, 3V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 10V, 3V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT080N10M can be used for catalog matching and distributor lookup.

N100V, 70A,RD<7.5M@10V,VTH1V~3V, Product overview: GT080N10M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70A, 10V, 3V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70A, 10V, 3V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT080N10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT080N10M -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT080N10M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT080N10M
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 70A RDS(on): RD(max)<8mΩ@10V VTH: VTH1.0V~3.0V Package: TO-263

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 70A
RDS(on): RD(max)<8mΩ@10V
VTH: VTH1.0V~3.0V
Package: TO-263

Buy Now Datasheet
Single FETs, MOSFETs - GT080N10M - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT080N10M
Single FETs, MOSFETs GT080N10M
N100V, 70A,RD<7.5M@10V,VTH1 V~3V,

N100V, 70A,RD<7.5M@10V,VTH1V~3V,

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT080N10MCT-ND 278-GT080N10M GT080N10M
Product Name Single FETs, MOSFETs 70A 10V 3V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT080N10M Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263; SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 100000 milliwatts 100000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data