Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT080N10K

Description
N100V, 75A,RD<8M@10V,VTH1V~ 3V, T
Request a Quote Datasheet
Description
N100V, 75A,RD<8M@10V,VTH1V~ 3V, T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT080N10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT080N10KDKR-ND
Single FETs, MOSFETs 3141-GT080N10KDKR-ND
N100V, 75A,RD<8M@10V,VTH1V~ 3V, T

N100V, 75A,RD<8M@10V,VTH1V~3V, T

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT080N10KTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT080N10KTR-ND
Single FETs, MOSFETs 3141-GT080N10KTR-ND
N100V, 75A,RD<8M@10V,VTH1V~ 3V, T

N100V, 75A,RD<8M@10V,VTH1V~3V, T

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT080N10KCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT080N10KCT-ND
Single FETs, MOSFETs 3141-GT080N10KCT-ND
N100V, 75A,RD<8M@10V,VTH1V~ 3V, T

N100V, 75A,RD<8M@10V,VTH1V~3V, T

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT080N10K -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT080N10K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT080N10K
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 75A RDS(on): RD(max)<8mΩ@10V VTH: VTH1.0V~3.0V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 75A
RDS(on): RD(max)<8mΩ@10V
VTH: VTH1.0V~3.0V
Package: TO-252

Buy Now Datasheet
Single FETs, MOSFETs - GT080N10K - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT080N10K
Single FETs, MOSFETs GT080N10K
N100V, 75A,RD<8M@10V,VTH1V~ 3V, T

N100V, 75A,RD<8M@10V,VTH1V~3V, T

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT080N10KDKR-ND GT080N10K
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT080N10K Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers
 - AUIRB24427STR - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PSOP8
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1219434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
 - BUK7E13-60E,127 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0130 ohms
Package Type SOT226
View Details
2 suppliers