Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT065P06T GT065P06T

Description
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -82A RDS(on): RD(max)<7.5mΩ@-10V VTH: VTH-1.0V~-2.5V Package: TO-220
Request a Quote Datasheet
Description
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -82A RDS(on): RD(max)<7.5mΩ@-10V VTH: VTH-1.0V~-2.5V Package: TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT065P06T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT065P06T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT065P06T
N/P Channel: P-CH Voltage(VDS): -60V Current(ID): -82A RDS(on): RD(max)<7.5mΩ@-10V VTH: VTH-1.0V~-2.5V Package: TO-220

N/P Channel: P-CH
Voltage(VDS): -60V
Current(ID): -82A
RDS(on): RD(max)<7.5mΩ@-10V
VTH: VTH-1.0V~-2.5V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT065P06T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT065P06T-ND
Single FETs, MOSFETs 3141-GT065P06T-ND
P-60V,-82A,RD(MAX)<7 .5M@-10V,VTH

P-60V,-82A,RD(MAX)<7.5M@-10V,VTH

Buy Now Datasheet
Singapore, Singapore
60V 82A TO-220 MOSFET Transistor
278-GT065P06T
60V 82A TO-220 MOSFET Transistor 278-GT065P06T
MOSFET P-CH 60V 82A TO-220 Product overview: GT065P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 82A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 82A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT065P06T can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 82A TO-220 Product overview: GT065P06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 82A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 82A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT065P06T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GT065P06T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT065P06T
Single FETs, MOSFETs GT065P06T
P-60V,-82A,RD(MAX)<7 .5M@-10V,VTH

P-60V,-82A,RD(MAX)<7.5M@-10V,VTH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT065P06T-ND 278-GT065P06T GT065P06T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT065P06T Single FETs, MOSFETs 60V 82A TO-220 MOSFET Transistor Single FETs, MOSFETs
Package Type TO-220; SOT3 TO-220; TO-220-3 Tube TO-220; TO-220-3
Polarity P-Channel P-Channel; P-Channel
PD 150000 milliwatts 150000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6851 - 2N6851 - Infineon Technologies AG
Specs
Polarity P-Channel; P
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details
Dual N-channel 40 V, 19 mOhm standard level MOSFET - BUK7K18-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 24200 milliamps
View Details
7 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102APAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers