Goford Semiconductor Co., Ltd. 60V 103A MOSFET Transistor GT065P06D5

Description
MOSFET P-CH 60V 103A DFN5*6-8L Product overview: GT065P06D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT065P06D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 103A DFN5*6-8L Product overview: GT065P06D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT065P06D5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 103A MOSFET Transistor
278-GT065P06D5
60V 103A MOSFET Transistor 278-GT065P06D5
MOSFET P-CH 60V 103A DFN5*6-8L Product overview: GT065P06D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT065P06D5 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 103A DFN5*6-8L Product overview: GT065P06D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 103A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 103A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT065P06D5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT065P06D5 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT065P06D5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT065P06D5
N/P Channel: P-CH Voltage(VDS): 60V Current(ID): -103A RDS(on): RD(max)<7mΩ@-10V VTH: VTH-1V~-1.6V~-2.5V Package: DFN5X6-8L

N/P Channel: P-CH
Voltage(VDS): 60V
Current(ID): -103A
RDS(on): RD(max)<7mΩ@-10V
VTH: VTH-1V~-1.6V~-2.5V
Package: DFN5X6-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT065P06D5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT065P06D5CT-ND
Single FETs, MOSFETs 3141-GT065P06D5CT-ND
MOSFET P-CH 60V 103A DFN5*6-8L

MOSFET P-CH 60V 103A DFN5*6-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT065P06D5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT065P06D5DKR-ND
Single FETs, MOSFETs 3141-GT065P06D5DKR-ND
MOSFET P-CH 60V 103A DFN5*6-8L

MOSFET P-CH 60V 103A DFN5*6-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT065P06D5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT065P06D5TR-ND
Single FETs, MOSFETs 3141-GT065P06D5TR-ND
MOSFET P-CH 60V 103A DFN5*6-8L

MOSFET P-CH 60V 103A DFN5*6-8L

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-GT065P06D5 3141-GT065P06D5CT-ND
Product Name 60V 103A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT065P06D5 Single FETs, MOSFETs
PD 178000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 40 V, 6.8 mOhm standard level MOSFET - BUK7K6R8-40E,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 40000 milliamps
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
 - LM5109BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details