MOSFET N-CH 100V 116A TO-220 Product overview: GT060N10T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 116A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 116A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT060N10T can be used for catalog matching and distributor lookup.
N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 116A
RDS(on): RD(max)<6mΩ@10V
VTH: VTH2.0V~4V
Package: TO-220
MOSFET N-CH 100V 116A TO-220
MOSFET N-CH 100V 116A TO-220
MOSFET N-CH 100V 116A TO-220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-GT060N10T | 3141-GT060N10T-ND | GT060N10T | GT060N10T | |
| Product Name | 100V 116A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT060N10T | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 160000 milliwatts | 160000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |
| Packing Method | Tube | Tube; Tube |