Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT060N04D5 GT060N04D5

Description
N/P Channel: N-CH Voltage(VDS): 40V Current(ID): 62A RDS(on): RD(max)<6.5mΩ@10V VTH: VTH1.0V~2.3V Package: DFN5*6-8L
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 40V Current(ID): 62A RDS(on): RD(max)<6.5mΩ@10V VTH: VTH1.0V~2.3V Package: DFN5*6-8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT060N04D5 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT060N04D5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT060N04D5
N/P Channel: N-CH Voltage(VDS): 40V Current(ID): 62A RDS(on): RD(max)<6.5mΩ@10V VTH: VTH1.0V~2.3V Package: DFN5*6-8L

N/P Channel: N-CH
Voltage(VDS): 40V
Current(ID): 62A
RDS(on): RD(max)<6.5mΩ@10V
VTH: VTH1.0V~2.3V
Package: DFN5*6-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT060N04D5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT060N04D5TR-ND
Single FETs, MOSFETs 3141-GT060N04D5TR-ND
N40V,120A,RD<2.8M@10 V,VTH1.0V~2.

N40V,120A,RD<2.8M@10V,VTH1.0V~2.

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT060N04D5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT060N04D5DKR-ND
Single FETs, MOSFETs 3141-GT060N04D5DKR-ND
N40V,120A,RD<2.8M@10 V,VTH1.0V~2.

N40V,120A,RD<2.8M@10V,VTH1.0V~2.

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT060N04D5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT060N04D5CT-ND
Single FETs, MOSFETs 3141-GT060N04D5CT-ND
N40V,120A,RD<2.8M@10 V,VTH1.0V~2.

N40V,120A,RD<2.8M@10V,VTH1.0V~2.

Buy Now Datasheet
Singapore, Singapore
120A 10V 0V MOSFET Transistor
278-GT060N04D5
120A 10V 0V MOSFET Transistor 278-GT060N04D5
N40V,120A,RD<2.8M@10 V,VTH1.0V~2. Product overview: GT060N04D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 10V, 0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 10V, 0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT060N04D5 can be used for catalog matching and distributor lookup.

N40V,120A,RD<2.8M@10V,VTH1.0V~2. Product overview: GT060N04D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 10V, 0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120A, 10V, 0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT060N04D5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GT060N04D5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT060N04D5
Single FETs, MOSFETs GT060N04D5
N40V,120A,RD<2.8M@10 V,VTH1.0V~2.

N40V,120A,RD<2.8M@10V,VTH1.0V~2.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT060N04D5TR-ND 278-GT060N04D5 GT060N04D5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT060N04D5 Single FETs, MOSFETs 120A 10V 0V MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN
Polarity N-Channel N-Channel; N-Channel
PD 39000 milliwatts 39000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide MOSFET Discretes - AIMW120R045M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
Single FETs, MOSFETs - 568-5718-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
9 suppliers