Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT060N04D3

Description
N-Channel 40V 40A (Tc) 36W (Tc) Surface Mount 8-DFN (3.15x3.05)
Request a Quote Datasheet
Description
N-Channel 40V 40A (Tc) 36W (Tc) Surface Mount 8-DFN (3.15x3.05)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT060N04D3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT060N04D3CT-ND
Single FETs, MOSFETs 3141-GT060N04D3CT-ND
N-Channel 40V 40A (Tc) 36W (Tc) Surface Mount 8-DFN (3.15x3.05)

N-Channel 40V 40A (Tc) 36W (Tc) Surface Mount 8-DFN (3.15x3.05)

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT060N04D3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT060N04D3TR-ND
Single FETs, MOSFETs 3141-GT060N04D3TR-ND
N-Channel 40V 40A (Tc) 36W (Tc) Surface Mount 8-DFN (3.15x3.05)

N-Channel 40V 40A (Tc) 36W (Tc) Surface Mount 8-DFN (3.15x3.05)

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT060N04D3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT060N04D3DKR-ND
Single FETs, MOSFETs 3141-GT060N04D3DKR-ND
N40V,RD(MAX)<6.5M@10 V,RD(MAX)<10

N40V,RD(MAX)<6.5M@10V,RD(MAX)<10

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT060N04D3 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT060N04D3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT060N04D3
N/P Channel: N-CH Voltage(VDS): 40V Current(ID): 40A RDS(on): RD(max)<6.5mΩ@10V VTH: VTH1.0V~2.5V Package: DFN8L-3*3

N/P Channel: N-CH
Voltage(VDS): 40V
Current(ID): 40A
RDS(on): RD(max)<6.5mΩ@10V
VTH: VTH1.0V~2.5V
Package: DFN8L-3*3

Buy Now Datasheet
Singapore, Singapore
40V 40A MOSFET Transistor
278-GT060N04D3
40V 40A MOSFET Transistor 278-GT060N04D3
MOSFET N-CH 40V 40A DFN3*3-8L Product overview: GT060N04D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT060N04D3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 40A DFN3*3-8L Product overview: GT060N04D3 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT060N04D3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GT060N04D3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT060N04D3
Single FETs, MOSFETs GT060N04D3
N40V,RD(MAX)<6.5M@10 V,RD(MAX)<10

N40V,RD(MAX)<6.5M@10V,RD(MAX)<10

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT060N04D3CT-ND 278-GT060N04D3 GT060N04D3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT060N04D3 40V 40A MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) 8-PowerVDFN
PD 24000 milliwatts 24000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
9 suppliers
40V 40A MOSFET Transistor - 289-BUK7K6R2-40E/1X - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
Packing Method Bulk
View Details
2 suppliers