Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT045N10D5

Description
MOSFET N-CH 100V 120A DFN5*6-8L
Request a Quote Datasheet
Description
MOSFET N-CH 100V 120A DFN5*6-8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT045N10D5CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT045N10D5CT-ND
Single FETs, MOSFETs 3141-GT045N10D5CT-ND
MOSFET N-CH 100V 120A DFN5*6-8L

MOSFET N-CH 100V 120A DFN5*6-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT045N10D5TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT045N10D5TR-ND
Single FETs, MOSFETs 3141-GT045N10D5TR-ND
MOSFET N-CH 100V 120A DFN5*6-8L

MOSFET N-CH 100V 120A DFN5*6-8L

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT045N10D5DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT045N10D5DKR-ND
Single FETs, MOSFETs 3141-GT045N10D5DKR-ND
MOSFET N-CH 100V 120A DFN5*6-8L

MOSFET N-CH 100V 120A DFN5*6-8L

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT045N10D5 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT045N10D5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT045N10D5
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 120A RDS(on): RD(max)<5mΩ@10V VTH: VTH2.0V~4V Package: DFN5*6-8L

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 120A
RDS(on): RD(max)<5mΩ@10V
VTH: VTH2.0V~4V
Package: DFN5*6-8L

Buy Now Datasheet
Singapore, Singapore
100V 120A MOSFET Transistor
278-GT045N10D5
100V 120A MOSFET Transistor 278-GT045N10D5
MOSFET N-CH 100V 120A DFN5*6-8L Product overview: GT045N10D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT045N10D5 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 120A DFN5*6-8L Product overview: GT045N10D5 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT045N10D5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GT045N10D5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GT045N10D5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GT045N10D5
MOSFET N-CH 100V 120A DFN5*6-8L

MOSFET N-CH 100V 120A DFN5*6-8L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 3141-GT045N10D5CT-ND 278-GT045N10D5 GT045N10D5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT045N10D5 100V 120A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products