The GT043N15T is an N-channel enhancement mode power MOSFET in a TO-220 package designed for power switching and DC/DC converter applications. It has a drain-source voltage rating of 150V, a continuous drain current of 143A at 25°C, and a drain-source on-resistance of less than 5.3mΩ at 10V gate-source voltage. The device is 100% avalanche tested with a single-pulse avalanche energy of 676mJ and has a thermal resistance from junction to case of 0.45°C/W. It is RoHS compliant and operates with a junction and storage temperature range from -55°C to 150°C.
MOSFET 150V 143A TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-GT043N15T-ND |
| Product Name | Single FETs, MOSFETs |
| Package Type | TO-220; TO-220-3 |