Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT040N04TI

Description
N40V, 110A,RD<4M@10V,VTH1. 0V~2.5
Request a Quote Datasheet
Description
N40V, 110A,RD<4M@10V,VTH1. 0V~2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT040N04TI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT040N04TI-ND
Single FETs, MOSFETs 3141-GT040N04TI-ND
N40V, 110A,RD<4M@10V,VTH1. 0V~2.5

N40V, 110A,RD<4M@10V,VTH1.0V~2.5

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT040N04TI -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT040N04TI
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT040N04TI
N/P Channel: N-CH Voltage(VDS): 40V Current(ID): 110A RDS(on): RD(max)<4mΩ@10V VTH: VTH1V~2.5V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 40V
Current(ID): 110A
RDS(on): RD(max)<4mΩ@10V
VTH: VTH1V~2.5V
Package: TO-220

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT040N04TI-ND
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT040N04TI
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
N-channel TrenchMOS standard level FET - BUK765R0-100E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
0.22A, 2.7-5.5V Single Hot-Swap IC Hi-Side MOSFET, Fault Report, Act-High Enable 8-SOIC -40 to 85 - 815-TPS2030DRG4 - Utmel Electronic Limited
Specs
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details