MOSFET N-CH 120V 180A TO-220
MOSFET N-CH 120V 180A TO-220 Product overview: GT035N12T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 180A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 180A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT035N12T can be used for catalog matching and distributor lookup.
N/P Channel: N-CH
Voltage(VDS): 120V
Current(ID): 180A
RDS(on): RD(max)<3.8mΩ@10V
VTH: VTH2.0V~4V
Package: TO-220
MOSFET N-CH 120V 180A TO-220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 3141-GT035N12T-ND | 278-GT035N12T | GT035N12T | |
| Product Name | Single FETs, MOSFETs | 120V 180A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N12T | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; SOT3 | TO-220; TO-220-3 |
| PD | 230000 milliwatts | 230000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |