Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT035N10T

Description
N100V,190A,RD<3.5M@1 0V,VTH2.0V~4
Request a Quote Datasheet
Description
N100V,190A,RD<3.5M@1 0V,VTH2.0V~4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT035N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT035N10T-ND
Single FETs, MOSFETs 3141-GT035N10T-ND
N100V,190A,RD<3.5M@1 0V,VTH2.0V~4

N100V,190A,RD<3.5M@10V,VTH2.0V~4

Buy Now Datasheet
Singapore, Singapore
190A 10V 0V MOSFET Transistor
278-GT035N10T
190A 10V 0V MOSFET Transistor 278-GT035N10T
N100V,190A,RD<3.5M@1 0V,VTH2.0V~4 Product overview: GT035N10T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190A, 10V, 0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190A, 10V, 0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT035N10T can be used for catalog matching and distributor lookup.

N100V,190A,RD<3.5M@10V,VTH2.0V~4 Product overview: GT035N10T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190A, 10V, 0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190A, 10V, 0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT035N10T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10T
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 45A RDS(on): RD(max)<12mΩ@10V VTH: VTH2.0V~4V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 45A
RDS(on): RD(max)<12mΩ@10V
VTH: VTH2.0V~4V
Package: TO-220

Buy Now Datasheet
Single FETs, MOSFETs - GT035N10T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT035N10T
Single FETs, MOSFETs GT035N10T
N100V,190A,RD<3.5M@1 0V,VTH2.0V~4

N100V,190A,RD<3.5M@10V,VTH2.0V~4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GT035N10T-ND 278-GT035N10T GT035N10T
Product Name Single FETs, MOSFETs 190A 10V 0V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10T Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 TO-220; TO-220-3
PD 250000 milliwatts 250000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data