Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10M GT035N10M

Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 190A RDS(on): RD(max)<3.5mΩ@10V VTH: VTH2V~4V Package: TO-263
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 190A RDS(on): RD(max)<3.5mΩ@10V VTH: VTH2V~4V Package: TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10M -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10M
N/P Channel: N-CH Voltage(VDS): 100V Current(ID): 190A RDS(on): RD(max)<3.5mΩ@10V VTH: VTH2V~4V Package: TO-263

N/P Channel: N-CH
Voltage(VDS): 100V
Current(ID): 190A
RDS(on): RD(max)<3.5mΩ@10V
VTH: VTH2V~4V
Package: TO-263

Buy Now Datasheet
Singapore, Singapore
190A 10V 4V MOSFET Transistor
278-GT035N10M
190A 10V 4V MOSFET Transistor 278-GT035N10M
N100V, 190A,RD<3.5M@10V,VTH 2V~4V Product overview: GT035N10M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190A, 10V, 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190A, 10V, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT035N10M can be used for catalog matching and distributor lookup.

N100V, 190A,RD<3.5M@10V,VTH2V~4V Product overview: GT035N10M from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190A, 10V, 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 190A, 10V, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT035N10M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-GT035N10MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT035N10MDKR-ND
Single FETs, MOSFETs 3141-GT035N10MDKR-ND
N100V, 190A,RD<3.5M@10V,VTH 2V~4V

N100V, 190A,RD<3.5M@10V,VTH2V~4V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT035N10MTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT035N10MTR-ND
Single FETs, MOSFETs 3141-GT035N10MTR-ND
N100V, 190A,RD<3.5M@10V,VTH 2V~4V

N100V, 190A,RD<3.5M@10V,VTH2V~4V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT035N10MCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT035N10MCT-ND
Single FETs, MOSFETs 3141-GT035N10MCT-ND
N100V, 190A,RD<3.5M@10V,VTH 2V~4V

N100V, 190A,RD<3.5M@10V,VTH2V~4V

Buy Now Datasheet
Single FETs, MOSFETs - GT035N10M - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT035N10M
Single FETs, MOSFETs GT035N10M
N100V, 190A,RD<3.5M@10V,VTH 2V~4V

N100V, 190A,RD<3.5M@10V,VTH2V~4V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GT035N10M 3141-GT035N10MDKR-ND GT035N10M
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N10M 190A 10V 4V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs
Package Type TO-263; SOT3 Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
PD 277000 milliwatts 277000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data