Goford Semiconductor Co., Ltd. 60V 170A 10V MOSFET Transistor GT035N06T

Description
N-CH, 60V,170A, RD(MAX)<3.5M@10V Product overview: GT035N06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170A, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT035N06T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH, 60V,170A, RD(MAX)<3.5M@10V Product overview: GT035N06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170A, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT035N06T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 170A 10V MOSFET Transistor
278-GT035N06T
60V 170A 10V MOSFET Transistor 278-GT035N06T
N-CH, 60V,170A, RD(MAX)<3.5M@10V Product overview: GT035N06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170A, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT035N06T can be used for catalog matching and distributor lookup.

N-CH, 60V,170A, RD(MAX)<3.5M@10V Product overview: GT035N06T from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170A, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT035N06T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-GT035N06T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT035N06T-ND
Single FETs, MOSFETs 3141-GT035N06T-ND
N-CH, 60V,170A, RD(MAX)<3.5M@10V

N-CH, 60V,170A, RD(MAX)<3.5M@10V

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N06T -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N06T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N06T
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 170A RDS(on): RD(max)<3.5mΩ@10V VTH: VTH1.2V~1.6V~2.5V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 170A
RDS(on): RD(max)<3.5mΩ@10V
VTH: VTH1.2V~1.6V~2.5V
Package: TO-220

Datasheet
Single FETs, MOSFETs - GT035N06T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT035N06T
Single FETs, MOSFETs GT035N06T
MOSFET N-CH 60V 170A TO-220

MOSFET N-CH 60V 170A TO-220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GT035N06T 3141-GT035N06T-ND GT035N06T
Product Name 60V 170A 10V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT035N06T Single FETs, MOSFETs
PD 215000 milliwatts 215000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3
Packing Method Tube
Unlock Full Specs
to access all available technical data