N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 95A
RDS(on): RD(max)<2.7mΩ@10V
VTH: VTH2V~4V
Package: DFN5*6-8L
N60V,RD(MAX)<2.7M@10
N-Channel 60V 95A (Tc) 120W (Tc) Surface Mount 8-DFN (5.2x5.86)
N-Channel 60V 95A (Tc) 120W (Tc) Surface Mount 8-DFN (5.2x5.86)
N60V,RD(MAX)<2.7M@10
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-GT025N06D5 | 3141-GT025N06D5TR-ND | GT025N06D5 | |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT025N06D5 | 10V MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerTDFN | 8-PowerTDFN |
| PD | 125000 milliwatts | 125000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) |