Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT025N06AT GT025N06AT

Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 170A RDS(on): RD(max)<2.5mΩ@10V VTH: VTH1.2V~2.5V Package: TO-220
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 170A RDS(on): RD(max)<2.5mΩ@10V VTH: VTH1.2V~2.5V Package: TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT025N06AT -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT025N06AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT025N06AT
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 170A RDS(on): RD(max)<2.5mΩ@10V VTH: VTH1.2V~2.5V Package: TO-220

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 170A
RDS(on): RD(max)<2.5mΩ@10V
VTH: VTH1.2V~2.5V
Package: TO-220

Buy Now Datasheet
Singapore, Singapore
60V 170A TO-220 MOSFET Transistor
278-GT025N06AT
60V 170A TO-220 MOSFET Transistor 278-GT025N06AT
MOSFET N-CH 60V 170A TO-220 Product overview: GT025N06AT from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT025N06AT can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 170A TO-220 Product overview: GT025N06AT from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT025N06AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-GT025N06AT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT025N06AT-ND
Single FETs, MOSFETs 3141-GT025N06AT-ND
N60V, 170A,RD<2.5M@10V,VTH 1.2V~2

N60V, 170A,RD<2.5M@10V,VTH1.2V~2

Buy Now Datasheet
Single FETs, MOSFETs - GT025N06AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT025N06AT
Single FETs, MOSFETs GT025N06AT
N60V, 170A,RD<2.5M@10V,VTH 1.2V~2

N60V, 170A,RD<2.5M@10V,VTH1.2V~2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GT025N06AT 3141-GT025N06AT-ND GT025N06AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT025N06AT 60V 170A TO-220 MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs
Package Type TO-220; SOT3 Tube TO-220; TO-220-3 TO-220; TO-220-3
PD 215000 milliwatts 215000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube
Unlock Full Specs
to access all available technical data