Goford Semiconductor Co., Ltd. 60V 170A MOSFET Transistor GT025N06AM

Description
MOSFET N-CH 60V 170A TO-263 Product overview: GT025N06AM from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT025N06AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 170A TO-263 Product overview: GT025N06AM from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT025N06AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 170A MOSFET Transistor
278-GT025N06AM
60V 170A MOSFET Transistor 278-GT025N06AM
MOSFET N-CH 60V 170A TO-263 Product overview: GT025N06AM from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT025N06AM can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 170A TO-263 Product overview: GT025N06AM from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GT025N06AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT025N06AM -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT025N06AM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT025N06AM
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 170A RDS(on): RD(max)<2.5mΩ@10V VTH: VTH1.2V~2.5V Package: TO-263

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 170A
RDS(on): RD(max)<2.5mΩ@10V
VTH: VTH1.2V~2.5V
Package: TO-263

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT025N06AMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT025N06AMCT-ND
Single FETs, MOSFETs 3141-GT025N06AMCT-ND
N60V,170A,RD<2.5M@10 V,VTH1.2V~2.

N60V,170A,RD<2.5M@10V,VTH1.2V~2.

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT025N06AMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT025N06AMTR-ND
Single FETs, MOSFETs 3141-GT025N06AMTR-ND
N60V,170A,RD<2.5M@10 V,VTH1.2V~2.

N60V,170A,RD<2.5M@10V,VTH1.2V~2.

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT025N06AMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT025N06AMDKR-ND
Single FETs, MOSFETs 3141-GT025N06AMDKR-ND
N60V,170A,RD<2.5M@10 V,VTH1.2V~2.

N60V,170A,RD<2.5M@10V,VTH1.2V~2.

Buy Now Datasheet
Single FETs, MOSFETs - GT025N06AM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GT025N06AM
Single FETs, MOSFETs GT025N06AM
N60V,170A,RD<2.5M@10 V,VTH1.2V~2.

N60V,170A,RD<2.5M@10V,VTH1.2V~2.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-GT025N06AM 3141-GT025N06AMCT-ND GT025N06AM
Product Name 60V 170A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT025N06AM Single FETs, MOSFETs Single FETs, MOSFETs
PD 215000 milliwatts 215000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060128P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers
MOSFETs - 349376 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers