Goford Semiconductor Co., Ltd. Single FETs, MOSFETs GT011N03TLE

Description
MOSFET N-CH 30V 250A 300W 1.2M(
Request a Quote Datasheet
Description
MOSFET N-CH 30V 250A 300W 1.2M(
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 3141-GT011N03TLEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT011N03TLEDKR-ND
Single FETs, MOSFETs 3141-GT011N03TLEDKR-ND
MOSFET N-CH 30V 250A 300W 1.2M(

MOSFET N-CH 30V 250A 300W 1.2M(

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT011N03TLECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT011N03TLECT-ND
Single FETs, MOSFETs 3141-GT011N03TLECT-ND
MOSFET N-CH 30V 250A 300W 1.2M(

MOSFET N-CH 30V 250A 300W 1.2M(

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GT011N03TLETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GT011N03TLETR-ND
Single FETs, MOSFETs 3141-GT011N03TLETR-ND
MOSFET N-CH 30V 250A 300W 1.2M(

MOSFET N-CH 30V 250A 300W 1.2M(

Buy Now Datasheet
Singapore, Singapore
30V 250A MOSFET Transistor
285-GT011N03TLE
30V 250A MOSFET Transistor 285-GT011N03TLE
MOSFET N-CH,30V,250A, TOLL-8L Product overview: GT011N03TLE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 250A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 250A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-GT011N03TLE can be used for catalog matching and distributor lookup.

MOSFET N-CH,30V,250A, TOLL-8L Product overview: GT011N03TLE from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 250A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 250A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-GT011N03TLE can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT011N03TLE -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT011N03TLE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT011N03TLE
N/P Channel: N-CH Voltage(VDS): 30V Current(ID): 250A RDS(on): RD(max)<1.2mΩ@10V VTH: VTH1.0V~1.5V~2.5V Package: TOLL-8L

N/P Channel: N-CH
Voltage(VDS): 30V
Current(ID): 250A
RDS(on): RD(max)<1.2mΩ@10V
VTH: VTH1.0V~1.5V~2.5V
Package: TOLL-8L

Buy Now Datasheet
Transistors - GT011N03TLE - ODG (Origin Data Global)
Shenzhen, China
Transistors
GT011N03TLE
Transistors GT011N03TLE
30V 250A 1mΩ@10V 2.5V 1 N-Channel TOLL-8L MOSFETs ROHS

30V 250A 1mΩ@10V 2.5V 1 N-Channel TOLL-8L MOSFETs ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 3141-GT011N03TLEDKR-ND 285-GT011N03TLE GT011N03TLE
Product Name Single FETs, MOSFETs 30V 250A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - GT011N03TLE Transistors
Polarity N-Channel
Unlock Full Specs
to access all available technical data