N/P Channel: N-CH
Voltage(VDS): 650V
Current(ID): 36A
RDS(on): RD(max)=60mΩ@18V
VTH: VTH2V~4V
Package: TO-247
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - GS65R060Q4 |
| Package Type | TO-247; SOT3 |