The GC210N80FE is an N-channel enhancement mode power MOSFET designed for AC-DC SMPS applications such as PFC and industrial power conversion. It is packaged in a TO-220F case with a drain-source voltage rating of 800 V, continuous drain current of 17 A, and drain-source on-resistance of up to 210 mΩ at VGS = 10 V. The device features a gate-source threshold voltage of 2.4 to 3.6 V, total gate charge of 50 nC, and single pulse avalanche energy of 95.4 mJ. It is RoHS compliant, 100% avalanche tested, and has a thermal resistance junction-to-case of 2.45 °C/W and junction-to-ambient of 70 °C/W. Operating junction and storage temperature ranges from -55 °C to 150 °C.
MOSFET N-CH 800V ESD 17A 51W TO-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 3141-GC210N80FE-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |