Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65Q GC20N65Q

Description
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 20A RDS(on): RD(max)<170mΩ@10V VTH: VTH2.5V~4.5V Package: TO-247
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 20A RDS(on): RD(max)<170mΩ@10V VTH: VTH2.5V~4.5V Package: TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65Q -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65Q
N/P Channel: N-CH Voltage(VDS): 650V Current(ID): 20A RDS(on): RD(max)<170mΩ@10V VTH: VTH2.5V~4.5V Package: TO-247

N/P Channel: N-CH
Voltage(VDS): 650V
Current(ID): 20A
RDS(on): RD(max)<170mΩ@10V
VTH: VTH2.5V~4.5V
Package: TO-247

Buy Now Datasheet
Single FETs, MOSFETs - 3141-GC20N65Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-GC20N65Q-ND
Single FETs, MOSFETs 3141-GC20N65Q-ND
N650V,RD(MAX)<170M@1 0V,VTH2.5V~4

N650V,RD(MAX)<170M@10V,VTH2.5V~4

Buy Now Datasheet
Singapore, Singapore
10V 5V MOSFET Transistor
278-GC20N65Q
10V 5V MOSFET Transistor 278-GC20N65Q
N650V,RD(MAX)<170M@1 0V,VTH2.5V~4 Product overview: GC20N65Q from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, 5V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC20N65Q can be used for catalog matching and distributor lookup.

N650V,RD(MAX)<170M@10V,VTH2.5V~4 Product overview: GC20N65Q from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, 5V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GC20N65Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - GC20N65Q - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
GC20N65Q
Single FETs, MOSFETs GC20N65Q
N650V,RD(MAX)<170M@1 0V,VTH2.5V~4

N650V,RD(MAX)<170M@10V,VTH2.5V~4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 3141-GC20N65Q-ND 278-GC20N65Q GC20N65Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - GC20N65Q Single FETs, MOSFETs 10V 5V MOSFET Transistor Single FETs, MOSFETs
Package Type TO-247; SOT3 TO-247; TO-247-3 Tube TO-247; TO-247-3
Polarity N-Channel N-Channel; N-Channel
PD 151000 milliwatts 151000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data